Acer Aspire 5720G-3A2G16MI, Intel® Core™2 Duo, 1.66 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB
Acer Aspire 5720G-3A2G16MI. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1.66 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Windows Vista Home Premium. Weight: 6.35 lbs (2.88 kg)