Acer logo

Acer Aspire 5315 Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 160 GB GL960 Express Windows Vista Home Basic Black, White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71887
Info modified on:
28 Jan 2025, 10:09:49
Short summary description Acer Aspire 5315 Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 160 GB GL960 Express Windows Vista Home Basic Black, White:

Acer Aspire 5315, Intel® Celeron® M, 1.73 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Acer Aspire 5315 Intel® Celeron® M 15.4" 1 GB DDR2-SDRAM 160 GB GL960 Express Windows Vista Home Basic Black, White:

Acer Aspire 5315. Processor family: Intel® Celeron® M, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: GL960 Express. Operating system installed: Windows Vista Home Basic. Product color: Black, White. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.