Acer logo

Acer Aspire 5315-301G16Mi Intel® Celeron® 560 15.4" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Linux

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15685
Info modified on:
29 Jan 2025, 18:34:28
Short summary description Acer Aspire 5315-301G16Mi Intel® Celeron® 560 15.4" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Linux:

Acer Aspire 5315-301G16Mi, Intel® Celeron®, 2.13 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Acer Aspire 5315-301G16Mi Intel® Celeron® 560 15.4" 1 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Linux:

Acer Aspire 5315-301G16Mi. Processor family: Intel® Celeron®, Processor model: 560, Processor frequency: 2.13 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Linux. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.