Acer logo

Acer Aspire 5315-201G08Mi Intel® Celeron® M 550 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Linux

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84598
Info modified on:
23 Jan 2025, 19:00:02
Short summary description Acer Aspire 5315-201G08Mi Intel® Celeron® M 550 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Linux:

Acer Aspire 5315-201G08Mi, Intel® Celeron® M, 2 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer Aspire 5315-201G08Mi Intel® Celeron® M 550 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 Linux:

Acer Aspire 5315-201G08Mi. Processor family: Intel® Celeron® M, Processor model: 550, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Linux. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.