Acer logo

Acer Aspire 5715Z-3A2G16MI Intel® Pentium® T2370 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95008
Info modified on:
23 Jan 2025, 18:56:56
Short summary description Acer Aspire 5715Z-3A2G16MI Intel® Pentium® T2370 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic:

Acer Aspire 5715Z-3A2G16MI, Intel® Pentium®, 1.73 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer Aspire 5715Z-3A2G16MI Intel® Pentium® T2370 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Home Basic:

Acer Aspire 5715Z-3A2G16MI. Processor family: Intel® Pentium®, Processor model: T2370, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Home Basic. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.