Acer Aspire 7520G-302G16Mi, 1.7 GHz, 17", 1440 x 900 pixels, 1 GB, 160 GB, Linux
Acer Aspire 7520G-302G16Mi. Processor model: TK-53, Processor frequency: 1.7 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 8400M G. Operating system installed: Linux. Weight: 8.16 lbs (3.7 kg)