Acer logo

Acer Aspire 5520G-7A1G16Mi AMD Athlon TK-57 15.4" 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Linux

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40897
Info modified on:
27 Jan 2025, 08:28:59
Short summary description Acer Aspire 5520G-7A1G16Mi AMD Athlon TK-57 15.4" 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Linux:

Acer Aspire 5520G-7A1G16Mi, AMD Athlon, 1.9 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Acer Aspire 5520G-7A1G16Mi AMD Athlon TK-57 15.4" 1 GB DDR2-SDRAM 160 GB NVIDIA GeForce 8400M G Linux:

Acer Aspire 5520G-7A1G16Mi. Processor family: AMD Athlon, Processor model: TK-57, Processor frequency: 1.9 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 8400M G. Operating system installed: Linux. Weight: 6.06 lbs (2.75 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.