Acer Aspire 9920 G-933G64HN, Intel® Core™2 Duo, 2.5 GHz, 20.1", 1680 x 1050 pixels, 3 GB, 640 GB
Acer Aspire 9920 G-933G64HN. Processor family: Intel® Core™2 Duo, Processor model: T9300, Processor frequency: 2.5 GHz. Display diagonal: 20.1", Display resolution: 1680 x 1050 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 640 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Weight: 17.2 lbs (7.8 kg)