Acer logo

Acer Aspire 9920 G-602G50HN Intel® Core™2 Duo T7500 20.1" 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24411
Info modified on:
28 Jan 2025, 10:45:49
Short summary description Acer Aspire 9920 G-602G50HN Intel® Core™2 Duo T7500 20.1" 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium:

Acer Aspire 9920 G-602G50HN, Intel® Core™2 Duo, 2.2 GHz, 20.1", 1680 x 1050 pixels, 2 GB, 500 GB

Long summary description Acer Aspire 9920 G-602G50HN Intel® Core™2 Duo T7500 20.1" 2 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium:

Acer Aspire 9920 G-602G50HN. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 20.1", Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Weight: 17 lbs (7.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.