Acer logo

Acer Aspire 5520-5195 AMD Athlon TK-57 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 7000M Windows Vista Home Basic

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87213
Info modified on:
24 Jan 2025, 20:23:50
Short summary description Acer Aspire 5520-5195 AMD Athlon TK-57 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 7000M Windows Vista Home Basic:

Acer Aspire 5520-5195, AMD Athlon, 1.9 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer Aspire 5520-5195 AMD Athlon TK-57 15.4" 2 GB DDR2-SDRAM 160 GB NVIDIA GeForce 7000M Windows Vista Home Basic:

Acer Aspire 5520-5195. Processor family: AMD Athlon, Processor model: TK-57, Processor frequency: 1.9 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA GeForce 7000M. Operating system installed: Windows Vista Home Basic. Weight: 6.06 lbs (2.75 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.