Acer Aspire 5520-7A2G25Mi, AMD Athlon, 1.9 GHz, 15.4", 1280 x 800 pixels, 2 GB, 250 GB
Acer Aspire 5520-7A2G25Mi. Processor family: AMD Athlon, Processor model: TK-57, Processor frequency: 1.9 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 7000. Operating system installed: Windows Vista Home Premium. Weight: 6.06 lbs (2.75 kg)