Acer logo

Acer Aspire 4520-5582 14.1" 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce 7000M Windows Vista Home Premium

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124856
Info modified on:
25 Jan 2025, 22:48:20
Short summary description Acer Aspire 4520-5582 14.1" 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce 7000M Windows Vista Home Premium:

Acer Aspire 4520-5582, 1.6 GHz, 14.1", 1280 x 800 pixels, 1 GB, 120 GB, Windows Vista Home Premium

Long summary description Acer Aspire 4520-5582 14.1" 1 GB DDR2-SDRAM 120 GB NVIDIA GeForce 7000M Windows Vista Home Premium:

Acer Aspire 4520-5582. Processor frequency: 1.6 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: NVIDIA GeForce 7000M. Operating system installed: Windows Vista Home Premium. Weight: 5.51 lbs (2.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.