Acer Aspire 4920G-2A2G16MN, Intel® Core™2 Duo, 1.66 GHz, 14.1", 1280 x 800 pixels, 2 GB, 160 GB
Acer Aspire 4920G-2A2G16MN. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1.66 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon X2500. Operating system installed: Windows Vista Home Premium. Weight: 5.91 lbs (2.68 kg)