Acer Aspire 5710-4A2G12MI, Intel® Core™ Duo, 2 GHz, 15.4", 1280 x 800 pixels, 2 GB, 120 GB
Acer Aspire 5710-4A2G12MI. Processor family: Intel® Core™ Duo, Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)