Acer logo

Acer Aspire 5710Z-101G16Mi Intel Pentium Mobile T2080 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145344
Info modified on:
22 Jan 2025, 06:14:46
Short summary description Acer Aspire 5710Z-101G16Mi Intel Pentium Mobile T2080 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium:

Acer Aspire 5710Z-101G16Mi, Intel Pentium Mobile, 1.73 GHz, 15.4", 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Acer Aspire 5710Z-101G16Mi Intel Pentium Mobile T2080 15.4" 2 GB DDR2-SDRAM 160 GB Intel® GMA 950 Windows Vista Home Premium:

Acer Aspire 5710Z-101G16Mi. Processor family: Intel Pentium Mobile, Processor model: T2080, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows Vista Home Premium. Weight: 6.17 lbs (2.8 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.