Acer logo

Acer Aspire 5710Z-101G16Mi Intel Pentium Mobile T2080 15.4" 1 GB 160 GB AMD Mobility Radeon HD 2300 Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85256
Info modified on:
01 Dec 2020, 16:17:03
Short summary description Acer Aspire 5710Z-101G16Mi Intel Pentium Mobile T2080 15.4" 1 GB 160 GB AMD Mobility Radeon HD 2300 Windows Vista Home Premium:

Acer Aspire 5710Z-101G16Mi, Intel Pentium Mobile, 1.73 GHz, 15.4", 1280 x 800 pixels, 1 GB, 160 GB

Long summary description Acer Aspire 5710Z-101G16Mi Intel Pentium Mobile T2080 15.4" 1 GB 160 GB AMD Mobility Radeon HD 2300 Windows Vista Home Premium:

Acer Aspire 5710Z-101G16Mi. Processor family: Intel Pentium Mobile, Processor model: T2080, Processor frequency: 1.73 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB. Total storage capacity: 160 GB. Discrete graphics card model: AMD Mobility Radeon HD 2300. Operating system installed: Windows Vista Home Premium. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.