Acer Aspire 5310-301G12Mi, Intel® Celeron® M, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 120 GB
Acer Aspire 5310-301G12Mi. Processor family: Intel® Celeron® M, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Linux. Weight: 6.17 lbs (2.8 kg)