Acer Aspire 5051AWXMi, 2 GHz, 14.1", 1280 x 800 pixels, 0.5 GB, 60 GB, Windows XP Home Edition
Acer Aspire 5051AWXMi. Processor frequency: 2 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Weight: 5.29 lbs (2.4 kg)