Acer Aspire 8930G-904G100WN, Intel® Core™2 Quad, 2 GHz, 18.4", 1920 x 1080 pixels, 4 GB, 1 TB
Acer Aspire 8930G-904G100WN. Processor family: Intel® Core™2 Quad, Processor model: Q9000, Processor frequency: 2 GHz. Display diagonal: 18.4", Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 9.04 lbs (4.1 kg)