Acer Aspire 5633WLMi, Intel® Core™2 Duo, 1.66 GHz, 15.4", 0.5 GB, 120 GB, Windows XP Media Center Edition 2005
Acer Aspire 5633WLMi. Processor family: Intel® Core™2 Duo, Processor model: T5500, Processor frequency: 1.66 GHz. Display diagonal: 15.4". Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Media Center Edition 2005. Weight: 6.11 lbs (2.77 kg)