Acer Aspire 9424WSMi, Intel® Core™2 Duo, 1.83 GHz, 17", 1440 x 900 pixels, 2 GB, 120 GB
Acer Aspire 9424WSMi. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Media Center Edition 2005. Weight: 8.11 lbs (3.68 kg)