Acer logo

Acer Aspire 9424WSMi Intel® Core™2 Duo T5600 17" 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36301
Info modified on:
25 Jan 2025, 22:41:56
Short summary description Acer Aspire 9424WSMi Intel® Core™2 Duo T5600 17" 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005:

Acer Aspire 9424WSMi, Intel® Core™2 Duo, 1.83 GHz, 17", 1440 x 900 pixels, 2 GB, 120 GB

Long summary description Acer Aspire 9424WSMi Intel® Core™2 Duo T5600 17" 2 GB DDR2-SDRAM 120 GB NVIDIA® GeForce® Go 7300 Windows XP Media Center Edition 2005:

Acer Aspire 9424WSMi. Processor family: Intel® Core™2 Duo, Processor model: T5600, Processor frequency: 1.83 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® Go 7300. Operating system installed: Windows XP Media Center Edition 2005. Weight: 8.11 lbs (3.68 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.