Acer logo

Acer Aspire 5043WLMi 15.4" 1 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201987
Info modified on:
23 Jan 2025, 18:06:10
Short summary description Acer Aspire 5043WLMi 15.4" 1 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition:

Acer Aspire 5043WLMi, 1.8 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB, Windows XP Home Edition

Long summary description Acer Aspire 5043WLMi 15.4" 1 GB DDR-SDRAM 80 GB AMD Radeon Xpress 200M Windows XP Home Edition:

Acer Aspire 5043WLMi. Processor frequency: 1.8 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Radeon Xpress 200M. Operating system installed: Windows XP Home Edition. Weight: 6.83 lbs (3.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.