Acer logo

Acer Aspire 5601AWLMI Intel® Core™ Duo T2050 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196123
Info modified on:
22 Jan 2025, 05:55:38
Short summary description Acer Aspire 5601AWLMI Intel® Core™ Duo T2050 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

Acer Aspire 5601AWLMI, Intel® Core™ Duo, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB

Long summary description Acer Aspire 5601AWLMI Intel® Core™ Duo T2050 15.4" 1 GB DDR2-SDRAM 80 GB Intel® GMA 950 Windows XP Home Edition:

Acer Aspire 5601AWLMI. Processor family: Intel® Core™ Duo, Processor model: T2050, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Home Edition. Weight: 6.5 lbs (2.95 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.