Acer logo

Acer Aspire 8930G-584G32BN Intel Pentium Mobile T5800 18.4" WSXGA+ 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Home Premium

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49093
Info modified on:
27 Jan 2025, 08:36:15
Short summary description Acer Aspire 8930G-584G32BN Intel Pentium Mobile T5800 18.4" WSXGA+ 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Home Premium:

Acer Aspire 8930G-584G32BN, Intel Pentium Mobile, 2 GHz, 18.4", 1680 x 945 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 8930G-584G32BN Intel Pentium Mobile T5800 18.4" WSXGA+ 4 GB DDR2-SDRAM 320 GB NVIDIA® GeForce® 9600M GS Windows Vista Home Premium:

Acer Aspire 8930G-584G32BN. Processor family: Intel Pentium Mobile, Processor model: T5800, Processor frequency: 2 GHz. Display diagonal: 18.4", HD type: WSXGA+, Display resolution: 1680 x 945 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GS. Operating system installed: Windows Vista Home Premium. Weight: 9.04 lbs (4.1 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.