Acer Aspire 3103WLMi, AMD Mobile Sempron, 1.8 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 100 GB
Acer Aspire 3103WLMi. Processor family: AMD Mobile Sempron, Processor frequency: 1.8 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Home Edition. Weight: 6.22 lbs (2.82 kg)