Acer Aspire 5102WLMi, 1.6 GHz, 15.4", 1280 x 800 pixels, 1 GB, 80 GB, Windows XP Home Edition
Acer Aspire 5102WLMi. Processor model: TL-50, Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon Xpress 1100. Operating system installed: Windows XP Home Edition. Weight: 6.22 lbs (2.82 kg)