Acer logo

Acer Aspire 1642ZWLMi 15.4" 1 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174289
Info modified on:
01 Dec 2020, 16:17:00
Long product name Acer Aspire 1642ZWLMi 15.4" 1 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Home Edition:

Intel® Mobile Pentium® processor Centrino™ 1.7GHz (Dothan735/2MB/400MHz), Microsoft® Windows® XP Home Edition SP2, 15.4TFT WXGA CrystalBrite, 1024MB DDRII RAM (2x512), 100GB HDD, DVD-Dual double layer, 4-cell Li-Ion, 56K modem, Wired & Wireless Lan 802.11b/g, 128MB shared, NO IEEE 1394, NO S-video, NO FIR

Acer Aspire 1642ZWLMi 15.4" 1 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Home Edition:

The Aspire 1640 is pure value! Hours of uninterrupted, affordable wireless entertainment from a stylish notebook with a choice of Intel® Pentium® M processors, dual-channel memory, Acer CrystalBrite screens, up to 100 GB storage and the effortless usability of Acer Empowering Technology. Rich in features, yet low on cost, the Aspire 1640 rewrites the rules of value entertainment.

Short summary description Acer Aspire 1642ZWLMi 15.4" 1 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Home Edition:

Acer Aspire 1642ZWLMi, 1.7 GHz, 15.4", 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Home Edition

Long summary description Acer Aspire 1642ZWLMi 15.4" 1 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Home Edition:

Acer Aspire 1642ZWLMi. Processor frequency: 1.7 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 6.48 lbs (2.94 kg)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.