Acer logo

Acer Aspire 1644WLMi 15.4" 1 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132936
Info modified on:
23 Jan 2025, 18:06:53
Short summary description Acer Aspire 1644WLMi 15.4" 1 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Home Edition:

Acer Aspire 1644WLMi, 2 GHz, 15.4", 1280 x 800 pixels, 1 GB, 100 GB, Windows XP Home Edition

Long summary description Acer Aspire 1644WLMi 15.4" 1 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Home Edition:

Acer Aspire 1644WLMi. Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Home Edition. Weight: 6.48 lbs (2.94 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.