Acer logo

Acer Aspire 3003LMi 15" 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
152370
Info modified on:
22 Jan 2025, 06:14:06
Short summary description Acer Aspire 3003LMi 15" 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition:

Acer Aspire 3003LMi, 1.8 GHz, 15", 1024 x 768 pixels, 0.5 GB, 60 GB, Windows XP Home Edition

Long summary description Acer Aspire 3003LMi 15" 0.5 GB DDR-SDRAM 60 GB Windows XP Home Edition:

Acer Aspire 3003LMi. Processor frequency: 1.8 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Operating system installed: Windows XP Home Edition. Weight: 6.08 lbs (2.76 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.