Acer logo

Acer Aspire 3003WLMi_512 AMD Sempron 3000+ 512MB 60GB QW 15.4" 0.5 GB DDR-SDRAM SiS M760GX Windows XP Home Edition

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182477
Info modified on:
23 Jan 2025, 18:29:07
Short summary description Acer Aspire 3003WLMi_512 AMD Sempron 3000+ 512MB 60GB QW 15.4" 0.5 GB DDR-SDRAM SiS M760GX Windows XP Home Edition:

Acer Aspire 3003WLMi_512 AMD Sempron 3000+ 512MB 60GB QW, 1.8 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 60 GB, Windows XP Home Edition

Long summary description Acer Aspire 3003WLMi_512 AMD Sempron 3000+ 512MB 60GB QW 15.4" 0.5 GB DDR-SDRAM SiS M760GX Windows XP Home Edition:

Acer Aspire 3003WLMi_512 AMD Sempron 3000+ 512MB 60GB QW. Processor frequency: 1.8 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: SiS M760GX. Operating system installed: Windows XP Home Edition. Weight: 6.08 lbs (2.76 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.