Acer logo

Acer Aspire 1694WLMi Intel Mobile Pentium processor Centrino# 2.0GHz(Dotha 15.4" 0.5 GB 80 GB AMD Mobility Radeon X600

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42646
Info modified on:
01 Dec 2020, 16:16:59
Short summary description Acer Aspire 1694WLMi Intel Mobile Pentium processor Centrino# 2.0GHz(Dotha 15.4" 0.5 GB 80 GB AMD Mobility Radeon X600:

Acer Aspire 1694WLMi Intel Mobile Pentium processor Centrino# 2.0GHz(Dotha, 2 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 80 GB

Long summary description Acer Aspire 1694WLMi Intel Mobile Pentium processor Centrino# 2.0GHz(Dotha 15.4" 0.5 GB 80 GB AMD Mobility Radeon X600:

Acer Aspire 1694WLMi Intel Mobile Pentium processor Centrino# 2.0GHz(Dotha. Processor frequency: 2 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X600. Weight: 6.5 lbs (2.95 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.