Acer logo

Acer Aspire 1801WSMI P4-2.93G 17" 0.5 GB 80 GB AMD Mobility Radeon X600

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99083
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire 1801WSMI P4-2.93G 17" 0.5 GB 80 GB AMD Mobility Radeon X600:

Acer Aspire 1801WSMI P4-2.93G, 2.93 GHz, 17", 1440 x 900 pixels, 0.5 GB, 80 GB

Long summary description Acer Aspire 1801WSMI P4-2.93G 17" 0.5 GB 80 GB AMD Mobility Radeon X600:

Acer Aspire 1801WSMI P4-2.93G. Processor frequency: 2.93 GHz. Display diagonal: 17", Display resolution: 1440 x 900 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Mobility Radeon X600. Weight: 9.92 lbs (4.5 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.