Acer logo

Acer Aspire 1680WLMI PMC710-1.4 15.4" 0.5 GB 40 GB AMD Radeon 9700

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91076
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire 1680WLMI PMC710-1.4 15.4" 0.5 GB 40 GB AMD Radeon 9700:

Acer Aspire 1680WLMI PMC710-1.4, 1.4 GHz, 15.4", 1280 x 800 pixels, 0.5 GB, 40 GB

Long summary description Acer Aspire 1680WLMI PMC710-1.4 15.4" 0.5 GB 40 GB AMD Radeon 9700:

Acer Aspire 1680WLMI PMC710-1.4. Processor frequency: 1.4 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Discrete graphics card model: AMD Radeon 9700. Weight: 6.5 lbs (2.95 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.