icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
Acer logo

Acer ASPIRE 2023WLMI PMCENT-1.6G 15.4" 0.25 GB 60 GB AMD Radeon 9700

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72489
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer ASPIRE 2023WLMI PMCENT-1.6G 15.4" 0.25 GB 60 GB AMD Radeon 9700:

Acer ASPIRE 2023WLMI PMCENT-1.6G, 1.6 GHz, 15.4", 1280 x 800 pixels, 0.25 GB, 60 GB

Long summary description Acer ASPIRE 2023WLMI PMCENT-1.6G 15.4" 0.25 GB 60 GB AMD Radeon 9700:

Acer ASPIRE 2023WLMI PMCENT-1.6G. Processor frequency: 1.6 GHz. Display diagonal: 15.4", Display resolution: 1280 x 800 pixels. Internal memory: 0.25 GB. Total storage capacity: 60 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon 9700. Weight: 6.61 lbs (3 kg)

Specs
Recommended products
Loading...
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.