Acer logo

Acer Aspire 1714SMI P4-3.4G 17" 1 GB 120 GB NVIDIA GeForce FX Go5700

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70012
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer Aspire 1714SMI P4-3.4G 17" 1 GB 120 GB NVIDIA GeForce FX Go5700:

Acer Aspire 1714SMI P4-3.4G, 3.4 GHz, 17", 1280 x 1024 pixels, 1 GB, 120 GB

Long summary description Acer Aspire 1714SMI P4-3.4G 17" 1 GB 120 GB NVIDIA GeForce FX Go5700:

Acer Aspire 1714SMI P4-3.4G. Processor frequency: 3.4 GHz. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Internal memory: 1 GB. Total storage capacity: 120 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce FX Go5700. Weight: 15.7 lbs (7.1 kg)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.