Acer logo

Acer ASPIRE 1355LC ATHXPM-2600+ AMD Athlon 15" 0.5 GB 40 GB

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90658
Info modified on:
01 Dec 2020, 16:27:02
Short summary description Acer ASPIRE 1355LC ATHXPM-2600+ AMD Athlon 15" 0.5 GB 40 GB:

Acer ASPIRE 1355LC ATHXPM-2600+, AMD Athlon, 2.13 GHz, 15", 1024 x 768 pixels, 0.5 GB, 40 GB

Long summary description Acer ASPIRE 1355LC ATHXPM-2600+ AMD Athlon 15" 0.5 GB 40 GB:

Acer ASPIRE 1355LC ATHXPM-2600+. Processor family: AMD Athlon, Processor frequency: 2.13 GHz. Display diagonal: 15", Display resolution: 1024 x 768 pixels. Internal memory: 0.5 GB. Total storage capacity: 40 GB. Weight: 8.16 lbs (3.7 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.