Acer logo

Acer ASPIRE 1703SM P4-2.6G 17" 0.5 GB 80 GB NVIDIA GeForce FX Go5600

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127837
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Acer ASPIRE 1703SM P4-2.6G 17" 0.5 GB 80 GB NVIDIA GeForce FX Go5600:

Acer ASPIRE 1703SM P4-2.6G, 2.6 GHz, 17", 1280 x 1024 pixels, 0.5 GB, 80 GB

Long summary description Acer ASPIRE 1703SM P4-2.6G 17" 0.5 GB 80 GB NVIDIA GeForce FX Go5600:

Acer ASPIRE 1703SM P4-2.6G. Processor frequency: 2.6 GHz. Display diagonal: 17", Display resolution: 1280 x 1024 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB. Discrete graphics card model: NVIDIA GeForce FX Go5600. Weight: 15.7 lbs (7.1 kg)

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.