Acer logo

Acer Aspire One 722-C6Crr AMD C C-60 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB Linux Red

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106745
Info modified on:
25 Jan 2025, 22:20:43
Short summary description Acer Aspire One 722-C6Crr AMD C C-60 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB Linux Red:

Acer Aspire One 722-C6Crr, AMD C, 1 GHz, 11.6", 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Acer Aspire One 722-C6Crr AMD C C-60 Netbook 11.6" 2 GB DDR3-SDRAM 320 GB Linux Red:

Acer Aspire One 722-C6Crr. Product type: Netbook. Processor family: AMD C, Processor model: C-60, Processor frequency: 1 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Linux. Product color: Red. Weight: 3.22 lbs (1.46 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.