Acer Aspire One Happy 2 HAPPY2-N57DQb2b, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 320 GB
Acer Aspire One Happy 2 HAPPY2-N57DQb2b. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product color: Blue