Acer logo

Acer Aspire One Happy 2 AOHAPPY2-N578Qb2b Intel Atom® N570 Netbook 10.1" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91233
Info modified on:
24 Jan 2025, 20:44:33
Short summary description Acer Aspire One Happy 2 AOHAPPY2-N578Qb2b Intel Atom® N570 Netbook 10.1" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White:

Acer Aspire One Happy 2 AOHAPPY2-N578Qb2b, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 2 GB, 320 GB

Long summary description Acer Aspire One Happy 2 AOHAPPY2-N578Qb2b Intel Atom® N570 Netbook 10.1" 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White:

Acer Aspire One Happy 2 AOHAPPY2-N578Qb2b. Product type: Netbook. Processor family: Intel Atom®, Processor model: N570, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 3150. Operating system installed: Windows 7 Starter. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.