Acer logo

Acer Aspire One 722-C52bb C-50 Netbook 11.6" 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68485
Info modified on:
23 Jan 2025, 18:49:54
Short summary description Acer Aspire One 722-C52bb C-50 Netbook 11.6" 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Blue:

Acer Aspire One 722-C52bb, 1 GHz, 11.6", 1366 x 768 pixels, 2 GB, 500 GB, Windows 7 Home Premium

Long summary description Acer Aspire One 722-C52bb C-50 Netbook 11.6" 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Blue:

Acer Aspire One 722-C52bb. Product type: Netbook. Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Operating system installed: Windows 7 Home Premium. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.