Acer logo

Acer Aspire One AOD255E-13877 Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53228
Info modified on:
27 Jan 2025, 08:46:42
Short summary description Acer Aspire One AOD255E-13877 Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:

Acer Aspire One AOD255E-13877, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Acer Aspire One AOD255E-13877 Intel Atom® N455 Netbook 10.1" 1 GB DDR3-SDRAM 250 GB Windows 7 Starter Black:

Acer Aspire One AOD255E-13877. Product type: Netbook. Processor family: Intel Atom®, Processor model: N455, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 2.76 lbs (1.25 kg)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.