Acer Aspire One Happy AOHAPPY-N55Dpp, Intel Atom®, 1.5 GHz, 10.1", 1 GB, 250 GB, Windows 7 Starter
Acer Aspire One Happy AOHAPPY-N55Dpp. Product type: Netbook. Processor family: Intel Atom®, Processor model: N550, Processor frequency: 1.5 GHz. Display diagonal: 10.1". Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product color: Pink. Weight: 2.76 lbs (1.25 kg)