Acer logo

Acer Aspire One AOD255-2DQkk Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 250 GB Windows 7 Starter English Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86716
Info modified on:
25 Jan 2025, 22:20:27
Short summary description Acer Aspire One AOD255-2DQkk Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 250 GB Windows 7 Starter English Black:

Acer Aspire One AOD255-2DQkk, Intel Atom®, 1.66 GHz, 10.1", 1 GB, 250 GB, Windows 7 Starter

Long summary description Acer Aspire One AOD255-2DQkk Intel Atom® N450 Netbook 10.1" 1 GB DDR2-SDRAM 250 GB Windows 7 Starter English Black:

Acer Aspire One AOD255-2DQkk. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 10.1". Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product color: Black. Weight: 2.76 lbs (1.25 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.