Acer Aspire One 753, Intel® Celeron® M, 1.2 GHz, 11.6", 1366 x 768 pixels, 2 GB, 320 GB
Acer Aspire One 753. Product type: Netbook. Processor family: Intel® Celeron® M, Processor model: U3600, Processor frequency: 1.2 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. On-board graphics card model: Intel® HD Graphics. Mobile network generation: 3G. Operating system installed: Windows 7 Home Premium. Weight: 3.09 lbs (1.4 kg)