Acer logo

Acer Aspire One D260-2DSS25 Intel Atom® N450 Netbook 10.1" 1 GB 250 GB Windows 7 Starter Silver

Brand:
Product family:
Product series:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157070
Info modified on:
23 Jan 2025, 18:17:19
Short summary description Acer Aspire One D260-2DSS25 Intel Atom® N450 Netbook 10.1" 1 GB 250 GB Windows 7 Starter Silver:

Acer Aspire One D260-2DSS25, Intel Atom®, 1.66 GHz, 10.1", 1024 x 600 pixels, 1 GB, 250 GB

Long summary description Acer Aspire One D260-2DSS25 Intel Atom® N450 Netbook 10.1" 1 GB 250 GB Windows 7 Starter Silver:

Acer Aspire One D260-2DSS25. Product type: Netbook. Processor family: Intel Atom®, Processor model: N450, Processor frequency: 1.66 GHz. Display diagonal: 10.1", Display resolution: 1024 x 600 pixels. Internal memory: 1 GB. Total storage capacity: 250 GB. Operating system installed: Windows 7 Starter. Product color: Silver. Weight: 2.76 lbs (1.25 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.