Acer logo

Acer Aspire One 752 Netbook 11.6" 2 GB DDR2-SDRAM Windows 7 Home Premium Blue

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54437
Info modified on:
29 Jan 2025, 19:26:03
Short summary description Acer Aspire One 752 Netbook 11.6" 2 GB DDR2-SDRAM Windows 7 Home Premium Blue:

Acer Aspire One 752, 1.3 GHz, 11.6", 1366 x 768 pixels, 2 GB, Windows 7 Home Premium, Blue

Long summary description Acer Aspire One 752 Netbook 11.6" 2 GB DDR2-SDRAM Windows 7 Home Premium Blue:

Acer Aspire One 752. Product type: Netbook. Processor frequency: 1.3 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Product color: Blue. Weight: 3.09 lbs (1.4 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.