Acer Aspire One 752-742k, Intel® Celeron® M, 1.3 GHz, 11.6", 1366 x 768 pixels, 2 GB, Windows 7 Home Premium
Acer Aspire One 752-742k. Product type: Netbook. Processor family: Intel® Celeron® M, Processor frequency: 1.3 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3.09 lbs (1.4 kg)