location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire One 721-122ki AMD Athlon II Neo K125 Netbook 11.6" 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
One
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
721-122ki
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LU.SB002.359
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59024
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire One 721-122ki AMD Athlon II Neo K125 Netbook 11.6" 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Netbook Black
  • - AMD Athlon II Neo K125 1.7 GHz
  • - 11.6" 1366 x 768 pixels LED backlight 16:9
  • - 3 GB DDR3-SDRAM
  • - 320 GB
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Home Premium
Long product name Acer Aspire One 721-122ki AMD Athlon II Neo K125 Netbook 11.6" 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black :
The short editorial description of Acer Aspire One 721-122ki AMD Athlon II Neo K125 Netbook 11.6" 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black

Legitieme Windows® 7 Home Premium - AMD Athlon™ II K125 processor - 29cm (11.6") High Definition WXGA CineCrystal™ LED-backlit 16:9 aspect ratio - high-brightness (200-nit) - 3GB DDR3 RAM (1x 2GB + 1x 1GB) - 320GB HDD - no ODD - 6-cell Li-ion - 10/100Mbit LAN & Wireless LAN 802.11b/g + Draft-n - HDMI - ATI Radeon™ HD 4225 Graphics 384MB VGA HDMI with integrated 3D graphics - 1.3MP CrystalEye - 5-in-1 card reader - Ultra thin design - Black
More>>>
Acer Aspire One 721-122ki AMD Athlon II Neo K125 Netbook 11.6" 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:
The official marketing text of Acer Aspire One 721-122ki AMD Athlon II Neo K125 Netbook 11.6" 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black as supplied by the manufacturer

The 11.6" Aspire One 721 is very light and less than 1" thin, while boasting a full-size keyboard to deliver the best of both worlds: portability plus usability. This netbook also packs high-definition graphics, the option of 3G connectivity, and excellent online backup software to keep mobile users in touch, entertained and at ease.

Full-on ultra-portability
Less than 1" thin and about 1 kg, this notebook is smaller than a magazine, making it easy to carry, maneuver and store on the go. At the same time, you get regular-size notebook ergonomics for fantastic mobile usability. The 100% standard-size keyboard has bigger keys for more accurate typing, and the multi-gesture touchpad is perfect for scrolling, rotating images, zooming and browsing -- all with fingertip convenience.

Killer HD visuals
HD resolution and ATI Radeon HD 4225 Graphics with 384 MB of dedicated system memory enable the pleasure of smooth, streaming Internet videos. Also, the Aspire One 721 features HDMI™ connectivity for enjoying high-definition entertainment on large peripheral displays. Share it with family and friends!

Smooth communication
The latest communication technologies keep you in touch at all times. Optional 3G capability tunes you in to mobile Internet from the furthest reaches, while a Wi-Fi CERTIFIED™ network connection gets you online at wireless hotspots. With the high-definition Acer Crystal Eye webcam and built-in microphone you're set to engage in great-quality video chats. What's more, pre-installed Norton™ Online Backup software safeguards your valuable data.

Short summary description Acer Aspire One 721-122ki AMD Athlon II Neo K125 Netbook 11.6" 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:
This short summary of the Acer Aspire One 721-122ki AMD Athlon II Neo K125 Netbook 11.6" 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire One 721-122ki, AMD Athlon II Neo, 1.7 GHz, 11.6", 1366 x 768 pixels, 3 GB, 320 GB

Long summary description Acer Aspire One 721-122ki AMD Athlon II Neo K125 Netbook 11.6" 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black:
This is an auto-generated long summary of Acer Aspire One 721-122ki AMD Athlon II Neo K125 Netbook 11.6" 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black based on the first three specs of the first five spec groups.

Acer Aspire One 721-122ki. Product type: Netbook. Processor family: AMD Athlon II Neo, Processor model: K125, Processor frequency: 1.7 GHz. Display diagonal: 11.6", Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Operating system installed: Windows 7 Home Premium. Product color: Black. Weight: 3.09 lbs (1.4 kg)

Design
Product type *
Netbook
Product color *
Black
Display
Display diagonal *
11.6"
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II Neo
Processor model *
K125
Processor frequency *
1.7 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Maximum graphics card memory
0.384 GB
Camera
Front camera resolution (numeric)
1.3 MP
Network
Wi-Fi
Yes
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Charging port type
DC-in jack
Performance
GPS (satellite)
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows 7 Home Premium
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery capacity
4400 mAh
Weight & dimensions
Width
11.2" (285 mm)
Depth
8.03" (204 mm)
Height
1.1" (28 mm)
Weight *
3.09 lbs (1.4 kg)
Other features
Wireless technology
IEEE 802.11b/g/n
Graphics card family
AMD
Display
TFT
Graphics card
Radeon HD 4225
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 02:02:02
Uk has collected 15 expert reviews for Acer Aspire One 721-122ki AMD Athlon II Neo K125 Netbook 29.5 cm (11.6") 3 GB DDR3-SDRAM 320 GB Windows 7 Home Premium Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
techradar.com
Updated:
2011-08-17 02:02:01
When it comes to slim, compact laptops for studying and working on, the Acer Aspire One 721 is a great choice. It combines some of the better aspects of netbooks – namely, convenience, portability and streamlined dedication – with the more comforta...
Good Great portability, Good screen, Battery life...
Bad Basic performance...
70%
liliputing.com
Updated:
2011-08-17 02:02:01
At first glance, the Acer Aspire One 721 is little more than a larger version of the Aspire One 521 netbook I reviewed earlier this summer. Both models have the same AMD Athlon II Neo K125 CPU and ATI Radeon HD 4225 graphics. They both have wide, flat...
Bottom line The Acer Aspire One 721 isn’t the fastest 11.6 inch laptop I’ve tested. It doesn’t have the best graphics performance. And it doesn’t have the longest battery life. But it’s among the best performing laptops I’ve tested in its class, which is saying a...
0%
pcworld.com_techhive.com
Updated:
2011-08-17 02:02:02
If you've lusted after Acer's TimelineX 1830T ultraportable but don't have $700, you can get much the same experience from the company's $430 (as of 8/25/2010) Aspire One 721 netbook. The two units are outwardly identical, but the 721 substitutes a far...
Good Smooth video, Very portable...
Bad Lackluster input ergonomics, Sluggish application load times...
Bottom line If you're not expecting great performance, this is a nice step up from a netbook.
50%
notebookcheck.net
Updated:
2011-08-17 02:02:02
Martina Osztovits, 08/10/2010 Like the recently tested Aspire One 521, the Aspire One 721 shows up in 11.6" format with Athlon II Neo, DDR3-RAM, ATI HD4225 and HDMI and goes head to head with the Intel-based netbook competition. Following the Aspire...
Good good application performance, usable graphic performance, quiet, nice input devices, communication equipment (3G and Bluetooth 3.0 optional)...
Bad reflective display, limited display brightness, relatively short battery life...
Bottom line Review Acer Aspire One 721 Notebook Martina Osztovits, 08/10/2010 Netbook with subnotebook performance, round two. Like the recently tested Aspire One 521, the Aspire One 721 shows up in 11.6" format with Athlon II Neo, DDR3-RAM, A...
84%
hardwarecentral.com
Updated:
2011-08-17 02:02:02
Choosing a mobile PC can feel like an exercise in compromise. We want the system we carry to be portable and affordable, but we also want it to offer solid performance and a load of features. Maybe this is why so many netbooks are equipped so similarl...
73%
Laptopmag.com
Updated:
2011-08-17 02:02:02
For just a little more than the cost of an Atom-powered netbook, the Acer Aspire One 721-3574 ($429) sports a larger 11.6-inch display, a more comfortable keyboard, and a faster AMD Athlon II Neo processor paired with ATI graphics for HD video playback...
Good Sophisticated, sleek design, Comfortable full-size keyboard, Bright and crisp display, Plays mainstream games and HD video...
Bad Battery life way too short, Small touchpad, Mediocre webcam...
Bottom line It performs better and is more comfortable to use than a typical netbook, but this 11.6-inch machine's poor battery life is a big strike against it.
50%
engadget.com
Updated:
2013-02-10 01:01:14
On the surface Acer's 10.1-inch Aspire One 521 and 11.6-inch Aspire One 721 appear to be fairly run-of-the-mill netbooks -- or ultraportables for those that are morally opposed to calling a laptop with a 11.6-inch display a netbook. They're rather smal...
Bottom line We had a hunch AMD was sitting on some good stuff given the number of laptop makers that have been picking up their new chips, but, as they say, seeing is believing. These two laptops aren't perfect and their battery life is disappointing, but for thei...
0%